Bourns, Inc. Surface Mount Power Inductor, Srr1005 Series, 39 H, 15%, Shielded, 0.18 Ohm, 1.05 A Rohs Compliant Bourns SRR1005-390Y

Description
Surface Mount Power Inductor, SRR1005 Series, 39 H, 15%, Shielded, 0.18 ohm, 1.05 A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, SRR1005 Series, 39 H, 15%, Shielded, 0.18 ohm, 1.05 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Srr1005 Series, 39 H, 15%, Shielded, 0.18 Ohm, 1.05 A Rohs Compliant Bourns - 06X7698 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 39 H, 15%, Shielded, 0.18 Ohm, 1.05 A Rohs Compliant Bourns
06X7698
Surface Mount Power Inductor, Srr1005 Series, 39 H, 15%, Shielded, 0.18 Ohm, 1.05 A Rohs Compliant Bourns 06X7698
Surface Mount Power Inductor, SRR1005 Series, 39 H, 15%, Shielded, 0.18 ohm, 1.05 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 39 H, 15%, Shielded, 0.18 ohm, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06X7698
Product Name Surface Mount Power Inductor, Srr1005 Series, 39 H, 15%, Shielded, 0.18 Ohm, 1.05 A Rohs Compliant Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details