FIXED IND 3.3MH 100MA 10 OHM SMD Product overview: SRR1005-332K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 100MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 100MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-332K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273588-SRR1005-332K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 mH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 252kHz
Frequency - Self Resonant: 1.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-332KCT,SRR1
Base Product Number: SRR1005
Current - Saturation (Isat): 170mA
INDUCTOR, SHIELDED, 3.3MH, 170MA, SMD; Inductance:3.3mH; RMS Current (Irms):100mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 3.3MH, 170MA, SMD, FULL REEL; Inductance:3.3mH; RMS Current (Irms):100mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1005-332K | 1273588-SRR1005-332K | 34C8927 | 02J4569 |
| Product Name | SMD 3.3MH 100MA 10 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 3.3Mh, 170Ma, Smd; Inductance Bourns | Inductor, Shielded, 3.3Mh, 170Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 3300 microH | 3300 microH | 3300 microH | 3300 microH |