Bourns, Inc. Fixed Inductors - SRR1005-330Y SRR1005-330Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258826-SRR1005-330Y Series: SRR1005 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 1.56A Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 1kHz Size: 0.500" L x 0.394" W (12.70mm x 10.00mm) Family Name: SRR1005 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): A879AY-330M=P3; MGDH2-00013; DO3316T-333MLD; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258826-SRR1005-330Y Series: SRR1005 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 1.56A Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 1kHz Size: 0.500" L x 0.394" W (12.70mm x 10.00mm) Family Name: SRR1005 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): A879AY-330M=P3; MGDH2-00013; DO3316T-333MLD; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1005-330Y
1258826-SRR1005-330Y
Fixed Inductors - SRR1005-330Y 1258826-SRR1005-330Y
Manufacturer: Bourns Inc. Win Source Part Number: 1258826-SRR1005-330Y Series: SRR1005 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 1.56A Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 1kHz Size: 0.500" L x 0.394" W (12.70mm x 10.00mm) Family Name: SRR1005 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): A879AY-330M=P3; MGDH2-00013; DO3316T-333MLD; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258826-SRR1005-330Y
Series: SRR1005
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 1.56A
Q @ Freq: 40 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Test Frequency: 1kHz
Size: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Family Name: SRR1005
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.205" (5.20mm)
Alternative Parts (Cross-Reference): A879AY-330M=P3; MGDH2-00013; DO3316T-333MLD;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 33UH 1.2A 160 MOHM Inductor and Choke - 71-SRR1005-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.2A 160 MOHM Inductor and Choke
71-SRR1005-330Y
SMD 33UH 1.2A 160 MOHM Inductor and Choke 71-SRR1005-330Y
FIXED IND 33UH 1.2A 160 MOHM SMD Product overview: SRR1005-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.2A 160 MOHM SMD Product overview: SRR1005-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-330Y can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 33Uh, 1.56A, Smd; Inductance Bourns - 02J4567 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.56A, Smd; Inductance Bourns
02J4567
Inductor, Shielded, 33Uh, 1.56A, Smd; Inductance Bourns 02J4567
INDUCTOR, SHIELDED, 33UH, 1.56A, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.56A; Product Range:SRR1005 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.56A, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.56A; Product Range:SRR1005 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1005 Series, 33 H, 15%, Shielded, 0.16 Ohm, 1.2 A Rohs Compliant Bourns - 06X7695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 33 H, 15%, Shielded, 0.16 Ohm, 1.2 A Rohs Compliant Bourns
06X7695
Surface Mount Power Inductor, Srr1005 Series, 33 H, 15%, Shielded, 0.16 Ohm, 1.2 A Rohs Compliant Bourns 06X7695
Surface Mount Power Inductor, SRR1005 Series, 33 H, 15%, Shielded, 0.16 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 33 H, 15%, Shielded, 0.16 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258826-SRR1005-330Y 71-SRR1005-330Y 02J4567 06X7695
Product Name Fixed Inductors - SRR1005-330Y SMD 33UH 1.2A 160 MOHM Inductor and Choke Inductor, Shielded, 33Uh, 1.56A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1005 Series, 33 H, 15%, Shielded, 0.16 Ohm, 1.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details