Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1005-272K

Description
Win Source Part Number: 1273575-SRR1005-272K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.7 mH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 252kHz Frequency - Self Resonant: 1.2MHz Package / Case: Nonstandard DC Resistance (DCR): 8.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1005 Current - Saturation (Isat): 180mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273575-SRR1005-272K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.7 mH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 252kHz Frequency - Self Resonant: 1.2MHz Package / Case: Nonstandard DC Resistance (DCR): 8.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1005 Current - Saturation (Isat): 180mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273575-SRR1005-272K
Inductors, Coils, Chokes - Fixed Inductors 1273575-SRR1005-272K
Win Source Part Number: 1273575-SRR1005-272K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.7 mH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 252kHz Frequency - Self Resonant: 1.2MHz Package / Case: Nonstandard DC Resistance (DCR): 8.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1005 Current - Saturation (Isat): 180mA

Win Source Part Number: 1273575-SRR1005-272K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.7 mH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 55 @ 252kHz
Frequency - Self Resonant: 1.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1005
Current - Saturation (Isat): 180mA

Buy Now Datasheet
SMD 2.7MH 120MA 8.6OHM Inductor and Choke - 71-SRR1005-272K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7MH 120MA 8.6OHM Inductor and Choke
71-SRR1005-272K
SMD 2.7MH 120MA 8.6OHM Inductor and Choke 71-SRR1005-272K
FIXED IND 2.7MH 120MA 8.6OHM SMD Product overview: SRR1005-272K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 120MA, 8.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 120MA, 8.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-272K can be used for catalog matching and distributor lookup.

FIXED IND 2.7MH 120MA 8.6OHM SMD Product overview: SRR1005-272K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 120MA, 8.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 120MA, 8.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-272K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273575-SRR1005-272K 71-SRR1005-272K
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.7MH 120MA 8.6OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details