Bourns, Inc. SMD 270UH 400MA 1.1OHM Inductor and Choke SRR1005-271K

Description
FIXED IND 270UH 400MA 1.1OHM SMD Product overview: SRR1005-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-271K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 400MA 1.1OHM SMD Product overview: SRR1005-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-271K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 400MA 1.1OHM Inductor and Choke - 71-SRR1005-271K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 400MA 1.1OHM Inductor and Choke
71-SRR1005-271K
SMD 270UH 400MA 1.1OHM Inductor and Choke 71-SRR1005-271K
FIXED IND 270UH 400MA 1.1OHM SMD Product overview: SRR1005-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-271K can be used for catalog matching and distributor lookup.

FIXED IND 270UH 400MA 1.1OHM SMD Product overview: SRR1005-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-271K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273573-SRR1005-271K
Inductors, Coils, Chokes - Fixed Inductors 1273573-SRR1005-271K
Win Source Part Number: 1273573-SRR1005-271K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-271KTR,SRR1 005271K,-SRR1005-271 KCT,-SRR1005-271K,-S RR1005-271K,SRR1005- 271KCT,SRR1005-271K, SRR1005-271KTR Base Product Number: SRR1005 Current - Saturation (Isat): 520mA

Win Source Part Number: 1273573-SRR1005-271K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 4.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-271KTR,SRR1005271K,-SRR1005-271KCT,-SRR1005-271K,-SRR1005-271K,SRR1005-271KCT,SRR1005-271K,SRR1005-271KTR
Base Product Number: SRR1005
Current - Saturation (Isat): 520mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-271K 1273573-SRR1005-271K
Product Name SMD 270UH 400MA 1.1OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers