Bourns, Inc. 220UH 450MA 800MOHM Inductor and Choke SRR1005-221K

Description
FIXED IND 220UH 450MA 800MOHM SM Product overview: SRR1005-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 450MA 800MOHM SM Product overview: SRR1005-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 450MA 800MOHM Inductor and Choke - 71-SRR1005-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 450MA 800MOHM Inductor and Choke
71-SRR1005-221K
220UH 450MA 800MOHM Inductor and Choke 71-SRR1005-221K
FIXED IND 220UH 450MA 800MOHM SM Product overview: SRR1005-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 450MA 800MOHM SM Product overview: SRR1005-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-221K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273582-SRR1005-221K
Inductors, Coils, Chokes - Fixed Inductors 1273582-SRR1005-221K
Win Source Part Number: 1273582-SRR1005-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 5.2MHz Package / Case: Nonstandard DC Resistance (DCR): 800mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-221KTR,-SRR 1005-221KCT,SRR1005- 221KTR,SRR1005221K,- SRR1005-221K,SRR1005 -221KCT,-SRR1005-221 K,SRR1005-221K Base Product Number: SRR1005 Current - Saturation (Isat): 630mA

Win Source Part Number: 1273582-SRR1005-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 5.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 800mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-221KTR,-SRR1005-221KCT,SRR1005-221KTR,SRR1005221K,-SRR1005-221K,SRR1005-221KCT,-SRR1005-221K,SRR1005-221K
Base Product Number: SRR1005
Current - Saturation (Isat): 630mA

Buy Now Datasheet
Inductor, Shielded, 220Uh, 630Ma, Smd; Inductance Bourns - 34C8923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 630Ma, Smd; Inductance Bourns
34C8923
Inductor, Shielded, 220Uh, 630Ma, Smd; Inductance Bourns 34C8923
INDUCTOR, SHIELDED, 220UH, 630MA, SMD; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:SRR1005 Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 630MA, SMD; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:SRR1005 Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 630Ma, Smd, Full Reel; Inductance Bourns - 02J4565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 630Ma, Smd, Full Reel; Inductance Bourns
02J4565
Inductor, Shielded, 220Uh, 630Ma, Smd, Full Reel; Inductance Bourns 02J4565
INDUCTOR, SHIELDED, 220UH, 630MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:SRR1005 Series; DC Resistance Max:0.8ohm; Product Width:10mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 630MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:SRR1005 Series; DC Resistance Max:0.8ohm; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-221K 1273582-SRR1005-221K 34C8923 02J4565
Product Name 220UH 450MA 800MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 220Uh, 630Ma, Smd; Inductance Bourns Inductor, Shielded, 220Uh, 630Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 220 microH 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data