Bourns, Inc. Surface Mount Power Inductor, Srr1005 Series, 1.8 Mh, 10%, Shielded, 5.7 Ohm, 160 Ma Rohs Compliant Bourns SRR1005-182K

Description
Surface Mount Power Inductor, SRR1005 Series, 1.8 mH, 10%, Shielded, 5.7 ohm, 160 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, SRR1005 Series, 1.8 mH, 10%, Shielded, 5.7 ohm, 160 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Srr1005 Series, 1.8 Mh, 10%, Shielded, 5.7 Ohm, 160 Ma Rohs Compliant Bourns - 06X7684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 1.8 Mh, 10%, Shielded, 5.7 Ohm, 160 Ma Rohs Compliant Bourns
06X7684
Surface Mount Power Inductor, Srr1005 Series, 1.8 Mh, 10%, Shielded, 5.7 Ohm, 160 Ma Rohs Compliant Bourns 06X7684
Surface Mount Power Inductor, SRR1005 Series, 1.8 mH, 10%, Shielded, 5.7 ohm, 160 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 1.8 mH, 10%, Shielded, 5.7 ohm, 160 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06X7684
Product Name Surface Mount Power Inductor, Srr1005 Series, 1.8 Mh, 10%, Shielded, 5.7 Ohm, 160 Ma Rohs Compliant Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details