Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1005-152K

Description
Win Source Part Number: 1273589-SRR1005-152K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 53 @ 252kHz Frequency - Self Resonant: 1.6MHz Package / Case: Nonstandard DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-152KCT,SRR1 005-152K,SRR1005152K ,-SRR1005-152K,-SRR1 005-152K,SRR1005-152 KCT,SRR1005-152KDKR, -SRR1005-152KTR,SRR1 005-152KTR Base Product Number: SRR1005 Current - Saturation (Isat): 240mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273589-SRR1005-152K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 53 @ 252kHz Frequency - Self Resonant: 1.6MHz Package / Case: Nonstandard DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-152KCT,SRR1 005-152K,SRR1005152K ,-SRR1005-152K,-SRR1 005-152K,SRR1005-152 KCT,SRR1005-152KDKR, -SRR1005-152KTR,SRR1 005-152KTR Base Product Number: SRR1005 Current - Saturation (Isat): 240mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273589-SRR1005-152K
Inductors, Coils, Chokes - Fixed Inductors 1273589-SRR1005-152K
Win Source Part Number: 1273589-SRR1005-152K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 53 @ 252kHz Frequency - Self Resonant: 1.6MHz Package / Case: Nonstandard DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-152KCT,SRR1 005-152K,SRR1005152K ,-SRR1005-152K,-SRR1 005-152K,SRR1005-152 KCT,SRR1005-152KDKR, -SRR1005-152KTR,SRR1 005-152KTR Base Product Number: SRR1005 Current - Saturation (Isat): 240mA

Win Source Part Number: 1273589-SRR1005-152K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 mH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 53 @ 252kHz
Frequency - Self Resonant: 1.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-152KCT,SRR1005-152K,SRR1005152K,-SRR1005-152K,-SRR1005-152K,SRR1005-152KCT,SRR1005-152KDKR,-SRR1005-152KTR,SRR1005-152KTR
Base Product Number: SRR1005
Current - Saturation (Isat): 240mA

Buy Now Datasheet
SMD 1.5MH 170MA 5.2OHM Inductor and Choke - 71-SRR1005-152K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 170MA 5.2OHM Inductor and Choke
71-SRR1005-152K
SMD 1.5MH 170MA 5.2OHM Inductor and Choke 71-SRR1005-152K
FIXED IND 1.5MH 170MA 5.2OHM SMD Product overview: SRR1005-152K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 170MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 170MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-152K can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 170MA 5.2OHM SMD Product overview: SRR1005-152K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 170MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 170MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-152K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 1.5Mh, 240Ma, Smd, Full Reel; Inductance Bourns - 02J4563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Mh, 240Ma, Smd, Full Reel; Inductance Bourns
02J4563
Inductor, Shielded, 1.5Mh, 240Ma, Smd, Full Reel; Inductance Bourns 02J4563
INDUCTOR, SHIELDED, 1.5MH, 240MA, SMD, FULL REEL; Inductance:1.5mH; RMS Current (Irms):170mA; Inductor Construction:Shielde d; Saturation Current (Isat):240mA; Product Range:SRR1005 Series; DC Resistance Max:5.2ohm; Product Width:10mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5MH, 240MA, SMD, FULL REEL; Inductance:1.5mH; RMS Current (Irms):170mA; Inductor Construction:Shielded; Saturation Current (Isat):240mA; Product Range:SRR1005 Series; DC Resistance Max:5.2ohm; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1005 Series, 1.5 Mh, 10%, Shielded, 5.2 Ohm, 170 Ma Rohs Compliant Bourns - 06X7681 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 1.5 Mh, 10%, Shielded, 5.2 Ohm, 170 Ma Rohs Compliant Bourns
06X7681
Surface Mount Power Inductor, Srr1005 Series, 1.5 Mh, 10%, Shielded, 5.2 Ohm, 170 Ma Rohs Compliant Bourns 06X7681
Surface Mount Power Inductor, SRR1005 Series, 1.5 mH, 10%, Shielded, 5.2 ohm, 170 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 1.5 mH, 10%, Shielded, 5.2 ohm, 170 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273589-SRR1005-152K 71-SRR1005-152K 02J4563 06X7681
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.5MH 170MA 5.2OHM Inductor and Choke Inductor, Shielded, 1.5Mh, 240Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr1005 Series, 1.5 Mh, 10%, Shielded, 5.2 Ohm, 170 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details