Bourns, Inc. Surface Mount Inductors SRR1005-151K

Description
Bourns SRR1005-151K
Request a Quote Datasheet
Description
Bourns SRR1005-151K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7296567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296567
Surface Mount Inductors 7296567
Bourns SRR1005-151K

Bourns SRR1005-151K

Supplier's Site
Surface Mount Inductors - 7296567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296567P
Surface Mount Inductors 7296567P
Bourns SRR1005-151K

Bourns SRR1005-151K

Supplier's Site
Surface Mount Inductors - 1727175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727175
Surface Mount Inductors 1727175
Bourns SRR1005-151K

Bourns SRR1005-151K

Supplier's Site
Inductor, Shielded, 150Uh, 660Ma, Smd; Inductance Bourns - 34C8919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 660Ma, Smd; Inductance Bourns
34C8919
Inductor, Shielded, 150Uh, 660Ma, Smd; Inductance Bourns 34C8919
INDUCTOR, SHIELDED, 150UH, 660MA, SMD; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):660mA; Product Range:SRR1005 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 660MA, SMD; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):660mA; Product Range:SRR1005 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7296567 7296567P 1727175 34C8919
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 150Uh, 660Ma, Smd; Inductance Bourns
Technology Wirewound Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 150 microH 150 microH 150 microH 150 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1005 1005 1005
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers