Bourns, Inc. Fixed Inductors - SRR1005-150M SRR1005-150M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897481-SRR1005-150M Series: SRR1005 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 1.7 A 85mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1005 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1005-150M, -SRR1005-150M-ND, SRR1005-150MCT, SRR1005-150MTR, -SRR1005-150MCT, SRR1005-150M-ND, -SRR1005-150MTR, SRR1005150M
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897481-SRR1005-150M Series: SRR1005 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 1.7 A 85mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1005 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1005-150M, -SRR1005-150M-ND, SRR1005-150MCT, SRR1005-150MTR, -SRR1005-150MCT, SRR1005-150M-ND, -SRR1005-150MTR, SRR1005150M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1005-150M
897481-SRR1005-150M
Fixed Inductors - SRR1005-150M 897481-SRR1005-150M
Manufacturer: Bourns Inc. Win Source Part Number: 897481-SRR1005-150M Series: SRR1005 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 1.7 A 85mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1005 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1005-150M, -SRR1005-150M-ND, SRR1005-150MCT, SRR1005-150MTR, -SRR1005-150MCT, SRR1005-150M-ND, -SRR1005-150MTR, SRR1005150M

Manufacturer: Bourns Inc.
Win Source Part Number: 897481-SRR1005-150M
Series: SRR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 1.7 A 85mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1005-150M, -SRR1005-150M-ND, SRR1005-150MCT, SRR1005-150MTR, -SRR1005-150MCT, SRR1005-150M-ND, -SRR1005-150MTR, SRR1005150M

Buy Now Datasheet
SMD 15UH 1.7A 85 MOHM Inductor and Choke - 71-SRR1005-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.7A 85 MOHM Inductor and Choke
71-SRR1005-150M
SMD 15UH 1.7A 85 MOHM Inductor and Choke 71-SRR1005-150M
FIXED IND 15UH 1.7A 85 MOHM SMD Product overview: SRR1005-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.7A 85 MOHM SMD Product overview: SRR1005-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-150M can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Power Inductor, Srr1005 Series, 15 H, 20%, Shielded, 0.085 Ohm, 1.7 A Rohs Compliant Bourns - 06X7679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 15 H, 20%, Shielded, 0.085 Ohm, 1.7 A Rohs Compliant Bourns
06X7679
Surface Mount Power Inductor, Srr1005 Series, 15 H, 20%, Shielded, 0.085 Ohm, 1.7 A Rohs Compliant Bourns 06X7679
Surface Mount Power Inductor, SRR1005 Series, 15 H, 20%, Shielded, 0.085 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 15 H, 20%, Shielded, 0.085 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 2.1A, Smd; Inductance Bourns - 34C8918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.1A, Smd; Inductance Bourns
34C8918
Inductor, Shielded, 15Uh, 2.1A, Smd; Inductance Bourns 34C8918
INDUCTOR, SHIELDED, 15UH, 2.1A, SMD; Inductance:15µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1005 Series; Power Inductor Case:12.7mm x 10mm x 5.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.1A, SMD; Inductance:15µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1005 Series; Power Inductor Case:12.7mm x 10mm x 5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897481-SRR1005-150M 71-SRR1005-150M 06X7679 34C8918
Product Name Fixed Inductors - SRR1005-150M SMD 15UH 1.7A 85 MOHM Inductor and Choke Surface Mount Power Inductor, Srr1005 Series, 15 H, 20%, Shielded, 0.085 Ohm, 1.7 A Rohs Compliant Bourns Inductor, Shielded, 15Uh, 2.1A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers