Bourns, Inc. 100UH 680MA 420MOHM Inductor and Choke SRR1005-101K

Description
FIXED IND 100UH 680MA 420MOHM SM Product overview: SRR1005-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 680MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 680MA 420MOHM SM Product overview: SRR1005-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 680MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 680MA 420MOHM Inductor and Choke - 71-SRR1005-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 680MA 420MOHM Inductor and Choke
71-SRR1005-101K
100UH 680MA 420MOHM Inductor and Choke 71-SRR1005-101K
FIXED IND 100UH 680MA 420MOHM SM Product overview: SRR1005-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 680MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 680MA 420MOHM SM Product overview: SRR1005-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 680MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-101K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273585-SRR1005-101K
Inductors, Coils, Chokes - Fixed Inductors 1273585-SRR1005-101K
Win Source Part Number: 1273585-SRR1005-101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 7.5MHz Package / Case: Nonstandard DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-101KTR,-SRR 1005-101KCT,SRR10051 01K,SRR1005-101KCT,- SRR1005-101K,SRR1005 -101K,SRR1005-101KTR ,-SRR1005-101K Base Product Number: SRR1005 Current - Saturation (Isat): 900mA

Win Source Part Number: 1273585-SRR1005-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-101KTR,-SRR1005-101KCT,SRR1005101K,SRR1005-101KCT,-SRR1005-101K,SRR1005-101K,SRR1005-101KTR,-SRR1005-101K
Base Product Number: SRR1005
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Inductor, Shielded, 100Uh, 900Ma, Smd; Inductance Bourns - 34C8916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 900Ma, Smd; Inductance Bourns
34C8916
Inductor, Shielded, 100Uh, 900Ma, Smd; Inductance Bourns 34C8916
INDUCTOR, SHIELDED, 100UH, 900MA, SMD; Inductance:100µH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR1005 Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 900MA, SMD; Inductance:100µH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR1005 Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1005 Series, 100 H, 10%, Shielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns - 06X7674 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 100 H, 10%, Shielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns
06X7674
Surface Mount Power Inductor, Srr1005 Series, 100 H, 10%, Shielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns 06X7674
Surface Mount Power Inductor, SRR1005 Series, 100 H, 10%, Shielded, 0.42 ohm, 680 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 100 H, 10%, Shielded, 0.42 ohm, 680 mA RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Uh, 900Ma, Smd, Full Reel; Inductance Bourns - 02J4559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 900Ma, Smd, Full Reel; Inductance Bourns
02J4559
Inductor, Shielded, 100Uh, 900Ma, Smd, Full Reel; Inductance Bourns 02J4559
INDUCTOR, SHIELDED, 100UH, 900MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR1005 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 900MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR1005 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-101K 1273585-SRR1005-101K 34C8916 06X7674 02J4559
Product Name 100UH 680MA 420MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 100Uh, 900Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1005 Series, 100 H, 10%, Shielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns Inductor, Shielded, 100Uh, 900Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details