Bourns, Inc. Fixed Inductors - SRR1005-100M SRR1005-100M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101967-SRR1005-100M Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 10μH Height - Seated (Max): 0.205" (5.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 48 @ 2.52MHz Frequency - Self Resonant: 30MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101967-SRR1005-100M Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 10μH Height - Seated (Max): 0.205" (5.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 48 @ 2.52MHz Frequency - Self Resonant: 30MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1005-100M
1101967-SRR1005-100M
Fixed Inductors - SRR1005-100M 1101967-SRR1005-100M
Manufacturer: Bourns Inc. Win Source Part Number: 1101967-SRR1005-100M Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 10μH Height - Seated (Max): 0.205" (5.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 48 @ 2.52MHz Frequency - Self Resonant: 30MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1101967-SRR1005-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2A
Inductance: 10μH
Height - Seated (Max): 0.205" (5.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3A
Q @ Freq: 48 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 10UH 2A 65 MOHM Inductor and Choke - 71-SRR1005-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2A 65 MOHM Inductor and Choke
71-SRR1005-100M
SMD 10UH 2A 65 MOHM Inductor and Choke 71-SRR1005-100M
FIXED IND 10UH 2A 65 MOHM SMD Product overview: SRR1005-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2A 65 MOHM SMD Product overview: SRR1005-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-100M can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 10Uh, 3A, Smd; Inductance Bourns - 34C8915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3A, Smd; Inductance Bourns
34C8915
Inductor, Shielded, 10Uh, 3A, Smd; Inductance Bourns 34C8915
INDUCTOR, SHIELDED, 10UH, 3A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRR1005 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRR1005 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 3A, Smd, Full Reel; Inductance Bourns - 02J4558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3A, Smd, Full Reel; Inductance Bourns
02J4558
Inductor, Shielded, 10Uh, 3A, Smd, Full Reel; Inductance Bourns 02J4558
INDUCTOR, SHIELDED, 10UH, 3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRR1005 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRR1005 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101967-SRR1005-100M 71-SRR1005-100M 34C8915
Product Name Fixed Inductors - SRR1005-100M SMD 10UH 2A 65 MOHM Inductor and Choke Inductor, Shielded, 10Uh, 3A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers