Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1003-3R0M

Description
Win Source Part Number: 1273600-SRR1003-3R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 5.6A
Request a Quote
Description
Win Source Part Number: 1273600-SRR1003-3R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 5.6A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1273600-SRR1003-3R0M is a fixed inductor from the SRR1003 series, featuring a drum core and wirewound construction. It has an inductance value of 3 µH with a tolerance of ±20%. The inductor is designed for surface mount technology (SMT) and comes in a tape and reel package, with a standard quantity of 1,000 pieces per reel. This component has a maximum DC resistance of 62 mΩ and can handle a rated current of 2.2 A, with a saturation current of 5.6 A. It operates effectively within a temperature range of -40 °C to +125 °C. The self-resonant frequency is 70 MHz, and it exhibits a quality factor (Q) of 11 at a test frequency of 7.96 MHz. The inductor is RoHS compliant and lead-free, making it suitable for environmentally conscious applications. Engineers may consider this inductor for use in power supplies, DC/DC converters, and portable communication equipment due to its high current handling and compact low-profile design.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1273600-SRR1003-3R0M is a fixed inductor from the SRR1003 series, featuring a drum core and wirewound construction. It has an inductance value of 3 µH with a tolerance of ±20%. The inductor is designed for surface mount technology (SMT) and comes in a tape and reel package, with a standard quantity of 1,000 pieces per reel. This component has a maximum DC resistance of 62 mΩ and can handle a rated current of 2.2 A, with a saturation current of 5.6 A. It operates effectively within a temperature range of -40 °C to +125 °C. The self-resonant frequency is 70 MHz, and it exhibits a quality factor (Q) of 11 at a test frequency of 7.96 MHz. The inductor is RoHS compliant and lead-free, making it suitable for environmentally conscious applications. Engineers may consider this inductor for use in power supplies, DC/DC converters, and portable communication equipment due to its high current handling and compact low-profile design.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273600-SRR1003-3R0M
Inductors, Coils, Chokes - Fixed Inductors 1273600-SRR1003-3R0M
Win Source Part Number: 1273600-SRR1003-3R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 5.6A

Win Source Part Number: 1273600-SRR1003-3R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 62mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 5.6A

Buy Now Datasheet
Fixed Inductors - SRR1003-3R0M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-3R0M-ND
Fixed Inductors SRR1003-3R0M-ND
3µH Shielded Wirewound Inductor 2.2A 62mOhm Max Nonstandard

3µH Shielded Wirewound Inductor 2.2A 62mOhm Max Nonstandard

Buy Now Datasheet
SMD 3UH 2.2A 62 MOHM Inductor and Choke - 71-SRR1003-3R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3UH 2.2A 62 MOHM Inductor and Choke
71-SRR1003-3R0M
SMD 3UH 2.2A 62 MOHM Inductor and Choke 71-SRR1003-3R0M
FIXED IND 3UH 2.2A 62 MOHM SMD Product overview: SRR1003-3R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 2.2A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 2.2A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-3R0M can be used for catalog matching and distributor lookup.

FIXED IND 3UH 2.2A 62 MOHM SMD Product overview: SRR1003-3R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 2.2A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 2.2A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-3R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273600-SRR1003-3R0M SRR1003-3R0M-ND 71-SRR1003-3R0M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 3UH 2.2A 62 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details