Bourns, Inc. Fixed Inductors SRR1003-391Y

Description
390µH Shielded Wirewound Inductor 180mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 180mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1003-391Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-391Y-ND
Fixed Inductors SRR1003-391Y-ND
390µH Shielded Wirewound Inductor 180mA 4.6Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 180mA 4.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1003-391Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers