Bourns, Inc. Fixed Inductors SRR1003-331Y

Description
330µH Shielded Wirewound Inductor 200mA 3.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 200mA 3.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1003-331Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-331Y-ND
Fixed Inductors SRR1003-331Y-ND
330µH Shielded Wirewound Inductor 200mA 3.6Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 200mA 3.6Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273598-SRR1003-331Y
Inductors, Coils, Chokes - Fixed Inductors 1273598-SRR1003-331Y
Win Source Part Number: 1273598-SRR1003-331Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 26 @ 796kHz Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 3.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 550mA

Win Source Part Number: 1273598-SRR1003-331Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 3.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 550mA

Buy Now Datasheet
SMD 330UH 200MA 3.6OHM Inductor and Choke - 71-SRR1003-331Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 200MA 3.6OHM Inductor and Choke
71-SRR1003-331Y
SMD 330UH 200MA 3.6OHM Inductor and Choke 71-SRR1003-331Y
FIXED IND 330UH 200MA 3.6OHM SMD Product overview: SRR1003-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 200MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 200MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-331Y can be used for catalog matching and distributor lookup.

FIXED IND 330UH 200MA 3.6OHM SMD Product overview: SRR1003-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 200MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 200MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-331Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1003-331Y-ND 1273598-SRR1003-331Y 71-SRR1003-331Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 330UH 200MA 3.6OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details