Bourns, Inc. SMD 220UH 260MA 2.2OHM Inductor and Choke SRR1003-221M

Description
FIXED IND 220UH 260MA 2.2OHM SMD Product overview: SRR1003-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 260MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 260MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 260MA 2.2OHM SMD Product overview: SRR1003-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 260MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 260MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 260MA 2.2OHM Inductor and Choke - 71-SRR1003-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 260MA 2.2OHM Inductor and Choke
71-SRR1003-221M
SMD 220UH 260MA 2.2OHM Inductor and Choke 71-SRR1003-221M
FIXED IND 220UH 260MA 2.2OHM SMD Product overview: SRR1003-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 260MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 260MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 260MA 2.2OHM SMD Product overview: SRR1003-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 260MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 260MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273603-SRR1003-221M
Inductors, Coils, Chokes - Fixed Inductors 1273603-SRR1003-221M
Win Source Part Number: 1273603-SRR1003-221M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 2.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 650mA

Win Source Part Number: 1273603-SRR1003-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 650mA

Buy Now Datasheet
Fixed Inductors - SRR1003-221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-221M-ND
Fixed Inductors SRR1003-221M-ND
220µH Shielded Wirewound Inductor 260mA 2.2Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 260mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,220Uh,20+% Tol,20-% Tol,5041-Case Bourns - 16C0849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,220Uh,20+% Tol,20-% Tol,5041-Case Bourns
16C0849
Inductor,ferrite,220Uh,20+% Tol,20-% Tol,5041-Case Bourns 16C0849
Inductor,Ferrite,220 uH,20+% Tol,20-% Tol,5041-Case

Inductor,Ferrite,220uH,20+% Tol,20-% Tol,5041-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1003-221M 1273603-SRR1003-221M SRR1003-221M-ND 16C0849
Product Name SMD 220UH 260MA 2.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor,ferrite,220Uh,20+% Tol,20-% Tol,5041-Case Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details