Win Source Part Number: 1273610-SRR1003-151M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR1003-151M,118-SRR
Base Product Number: SRR1003
Current - Saturation (Isat): 800mA
150µH Shielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard
150µH Shielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard
150µH Shielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard
FIXED IND 150UH 320MA 1.8OHM SMD Product overview: SRR1003-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 320MA, 1.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 320MA, 1.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-151M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273610-SRR1003-151M | 118-SRR1003-151MCT-ND | 71-SRR1003-151M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 150UH 320MA 1.8OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |