Win Source Part Number: 1273604-SRR1003-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.02 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 2.6A
15µH Shielded Wirewound Inductor 1.02A 200mOhm Max Nonstandard
FIXED IND 15UH 1.02A 200MOHM SMD Product overview: SRR1003-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.02A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.02A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-150M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273604-SRR1003-150M | SRR1003-150M-ND | 71-SRR1003-150M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 15UH 1.02A 200MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |