Bourns, Inc. Fixed Inductors SRR1003-101M

Description
100µH Shielded Wirewound Inductor 400mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 400mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1003-101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-101M-ND
Fixed Inductors SRR1003-101M-ND
100µH Shielded Wirewound Inductor 400mA 1.4Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 1.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1003-101M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details