Bourns, Inc. Fixed Inductors SRR0908-821YL

Description
820µH Shielded Wirewound Inductor 320mA 2.2Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 320mA 2.2Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-821YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-821YL-ND
Fixed Inductors SRR0908-821YL-ND
820µH Shielded Wirewound Inductor 320mA 2.2Ohm Max 8-SMD, Gull Wing

820µH Shielded Wirewound Inductor 320mA 2.2Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273611-SRR0908-821YL
Inductors, Coils, Chokes - Fixed Inductors 1273611-SRR0908-821YL
Win Source Part Number: 1273611-SRR0908-821Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0908 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 820 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 1.9MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 2.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0908 Current - Saturation (Isat): 450mA

Win Source Part Number: 1273611-SRR0908-821YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 820 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 1.9MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 2.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0908
Current - Saturation (Isat): 450mA

Buy Now Datasheet
SMD 820UH 320MA 2.2OHM Inductor and Choke - 71-SRR0908-821YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 320MA 2.2OHM Inductor and Choke
71-SRR0908-821YL
SMD 820UH 320MA 2.2OHM Inductor and Choke 71-SRR0908-821YL
FIXED IND 820UH 320MA 2.2OHM SMD Product overview: SRR0908-821YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 320MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 320MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-821YL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 320MA 2.2OHM SMD Product overview: SRR0908-821YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 320MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 320MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-821YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0908-821YL-ND 1273611-SRR0908-821YL 71-SRR0908-821YL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 820UH 320MA 2.2OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details