FIXED IND 82UH 1.05A 260MOHM SMD Product overview: SRR0908-820ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.05A, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.05A, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-820ML can be used for catalog matching and distributor lookup.
82µH Shielded Wirewound Inductor 1.05A 260mOhm Max 8-SMD, Gull Wing
Win Source Part Number: 1273612-SRR0908-820M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 2.4MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.05 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0908
Current - Saturation (Isat): 1.9A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0908-820ML | SRR0908-820ML-ND | 1273612-SRR0908-820ML |
| Product Name | SMD 82UH 1.05A 260MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 82 microH | 82 microH |