Bourns, Inc. Fixed Inductors SRR0908-7R5ML

Description
7.5µH Shielded Wirewound Inductor 3.4A 32mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
7.5µH Shielded Wirewound Inductor 3.4A 32mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-7R5ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-7R5ML-ND
Fixed Inductors SRR0908-7R5ML-ND
7.5µH Shielded Wirewound Inductor 3.4A 32mOhm Max 8-SMD, Gull Wing

7.5µH Shielded Wirewound Inductor 3.4A 32mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0908-7R5ML-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details