Bourns, Inc. Fixed Inductors SRR0908-5R6ML

Description
5.6µH Shielded Wirewound Inductor 3.8A 27mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 3.8A 27mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-5R6MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-5R6MLTR-ND
Fixed Inductors SRR0908-5R6MLTR-ND
5.6µH Shielded Wirewound Inductor 3.8A 27mOhm Max 8-SMD, Gull Wing

5.6µH Shielded Wirewound Inductor 3.8A 27mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0908-5R6MLTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details