Bourns, Inc. Fixed Inductors SRR0908-560ML

Description
56µH Shielded Wirewound Inductor 1.35A 165mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 1.35A 165mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-560ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-560ML-ND
Fixed Inductors SRR0908-560ML-ND
56µH Shielded Wirewound Inductor 1.35A 165mOhm Max 8-SMD, Gull Wing

56µH Shielded Wirewound Inductor 1.35A 165mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0908-560ML-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers