Bourns, Inc. 470UH 450MA 1.15OHM Inductor and Choke SRR0908-471YL

Description
FIXED IND 470UH 450MA 1.15OHM SM Product overview: SRR0908-471YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 450MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 450MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-471YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 450MA 1.15OHM SM Product overview: SRR0908-471YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 450MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 450MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-471YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 450MA 1.15OHM Inductor and Choke - 71-SRR0908-471YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 450MA 1.15OHM Inductor and Choke
71-SRR0908-471YL
470UH 450MA 1.15OHM Inductor and Choke 71-SRR0908-471YL
FIXED IND 470UH 450MA 1.15OHM SM Product overview: SRR0908-471YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 450MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 450MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-471YL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 450MA 1.15OHM SM Product overview: SRR0908-471YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 450MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 450MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-471YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0908-471YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-471YL-ND
Fixed Inductors SRR0908-471YL-ND
470µH Shielded Wirewound Inductor 450mA 1.15Ohm Max 8-SMD, Gull Wing

470µH Shielded Wirewound Inductor 450mA 1.15Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273615-SRR0908-471YL
Inductors, Coils, Chokes - Fixed Inductors 1273615-SRR0908-471YL
Win Source Part Number: 1273615-SRR0908-471Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0908 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 2.3MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0908 Current - Saturation (Isat): 620mA

Win Source Part Number: 1273615-SRR0908-471YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 2.3MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 1.15Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0908
Current - Saturation (Isat): 620mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0908-471YL SRR0908-471YL-ND 1273615-SRR0908-471YL
Product Name 470UH 450MA 1.15OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details