FIXED IND 270UH 600MA 700MOHM SM Product overview: SRR0908-271YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 600MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 600MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-271YL can be used for catalog matching and distributor lookup.
270µH Shielded Wirewound Inductor 600mA 700mOhm Max 8-SMD, Gull Wing
Win Source Part Number: 1273620-SRR0908-271Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 3.4MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0908
Current - Saturation (Isat): 750mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0908-271YL | SRR0908-271YL-ND | 1273620-SRR0908-271YL |
| Product Name | 270UH 600MA 700MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 270 microH | 270 microH |