Bourns, Inc. Fixed Inductors SRR0908-221YL

Description
220µH Shielded Wirewound Inductor 650mA 600mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 650mA 600mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-221YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-221YL-ND
Fixed Inductors SRR0908-221YL-ND
220µH Shielded Wirewound Inductor 650mA 600mOhm Max 8-SMD, Gull Wing

220µH Shielded Wirewound Inductor 650mA 600mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0908-221YL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers