Bourns, Inc. 180UH 700MA 500MOHM Inductor and Choke SRR0908-181YL

Description
FIXED IND 180UH 700MA 500MOHM SM Product overview: SRR0908-181YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 700MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 700MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-181YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 700MA 500MOHM SM Product overview: SRR0908-181YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 700MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 700MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-181YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 700MA 500MOHM Inductor and Choke - 71-SRR0908-181YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 700MA 500MOHM Inductor and Choke
71-SRR0908-181YL
180UH 700MA 500MOHM Inductor and Choke 71-SRR0908-181YL
FIXED IND 180UH 700MA 500MOHM SM Product overview: SRR0908-181YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 700MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 700MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-181YL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 700MA 500MOHM SM Product overview: SRR0908-181YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 700MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 700MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-181YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273621-SRR0908-181YL
Inductors, Coils, Chokes - Fixed Inductors 1273621-SRR0908-181YL
Win Source Part Number: 1273621-SRR0908-181Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0908 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 500mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0908 Current - Saturation (Isat): 1A

Win Source Part Number: 1273621-SRR0908-181YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 4.2MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0908
Current - Saturation (Isat): 1A

Buy Now Datasheet
Fixed Inductors - SRR0908-181YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-181YL-ND
Fixed Inductors SRR0908-181YL-ND
180µH Shielded Wirewound Inductor 700mA 500mOhm Max 8-SMD, Gull Wing

180µH Shielded Wirewound Inductor 700mA 500mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0908-181YL 1273621-SRR0908-181YL SRR0908-181YL-ND
Product Name 180UH 700MA 500MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details