Bourns, Inc. Inductance Bourns SRR0908-153YL.

Description
Inductance:15mH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):120mA; Product Range:SRR0908 Series; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Product Length:10mm; Product Width:9.5mm RoHS Compliant: Yes
Datasheet
Description
Inductance:15mH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):120mA; Product Range:SRR0908 Series; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Product Length:10mm; Product Width:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 28AC3128 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
28AC3128
Inductance Bourns 28AC3128
Inductance:15mH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):120mA; Product Range:SRR0908 Series; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Product Length:10mm; Product Width:9.5mm RoHS Compliant: Yes

Inductance:15mH; RMS Current (Irms):80mA; Inductor Construction:Shielded; Saturation Current (Isat):120mA; Product Range:SRR0908 Series; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Product Length:10mm; Product Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3128
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 15000 microH
Inductance Tolerance 15 (+/- %)
DCR 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details