Bourns, Inc. Fixed Inductors SRR0908-103YL

Description
10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-103YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-103YLCT-ND
Fixed Inductors SRR0908-103YLCT-ND
10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing

10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - SRR0908-103YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-103YLDKR-ND
Fixed Inductors SRR0908-103YLDKR-ND
10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing

10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - SRR0908-103YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-103YLTR-ND
Fixed Inductors SRR0908-103YLTR-ND
10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing

10mH Shielded Wirewound Inductor 90mA 26Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - SRR0908-103YL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0908-103YL
Fixed Inductors SRR0908-103YL
FIXED IND 10MH 90MA 26 OHM SMD

FIXED IND 10MH 90MA 26 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0908-103YLCT-ND SRR0908-103YL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details