Bourns, Inc. SMD 8.2MH 80MA 31 OHM Inductor and Choke SRR0906-822KL

Description
FIXED IND 8.2MH 80MA 31 OHM SMD Product overview: SRR0906-822KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 80MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 80MA, 31 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-822KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2MH 80MA 31 OHM SMD Product overview: SRR0906-822KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 80MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 80MA, 31 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-822KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2MH 80MA 31 OHM Inductor and Choke - 71-SRR0906-822KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2MH 80MA 31 OHM Inductor and Choke
71-SRR0906-822KL
SMD 8.2MH 80MA 31 OHM Inductor and Choke 71-SRR0906-822KL
FIXED IND 8.2MH 80MA 31 OHM SMD Product overview: SRR0906-822KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 80MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 80MA, 31 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-822KL can be used for catalog matching and distributor lookup.

FIXED IND 8.2MH 80MA 31 OHM SMD Product overview: SRR0906-822KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 80MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 80MA, 31 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-822KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0906-822KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-822KLTR-ND
Fixed Inductors SRR0906-822KLTR-ND
8.2mH Shielded Wirewound Inductor 80mA 31Ohm Max 8-SMD, Gull Wing

8.2mH Shielded Wirewound Inductor 80mA 31Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - SRR0906-822KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-822KLCT-ND
Fixed Inductors SRR0906-822KLCT-ND
8.2mH Shielded Wirewound Inductor 80mA 31Ohm Max 8-SMD, Gull Wing

8.2mH Shielded Wirewound Inductor 80mA 31Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - SRR0906-822KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-822KLDKR-ND
Fixed Inductors SRR0906-822KLDKR-ND
8.2mH Shielded Wirewound Inductor 80mA 31Ohm Max 8-SMD, Gull Wing

8.2mH Shielded Wirewound Inductor 80mA 31Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273662-SRR0906-822KL
Inductors, Coils, Chokes - Fixed Inductors 1273662-SRR0906-822KL
Win Source Part Number: 1273662-SRR0906-822K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 mH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 100 @ 252kHz Frequency - Self Resonant: 800kHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 31Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR0906-822KLTR,SRR0 906822KL,SRR0906-822 KLCT,SRR0906-822KL,S RR0906-822KLDKR Base Product Number: SRR0906 Current - Saturation (Isat): 90mA

Win Source Part Number: 1273662-SRR0906-822KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 100 @ 252kHz
Frequency - Self Resonant: 800kHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 31Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0906-822KLTR,SRR0906822KL,SRR0906-822KLCT,SRR0906-822KL,SRR0906-822KLDKR
Base Product Number: SRR0906
Current - Saturation (Isat): 90mA

Buy Now Datasheet
Magnetics-Shielded Power Inductor; Inductance Bourns - 37AJ1238 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics-Shielded Power Inductor; Inductance Bourns
37AJ1238
Magnetics-Shielded Power Inductor; Inductance Bourns 37AJ1238
MAGNETICS-SHIELDED POWER INDUCTOR; Inductance:8.2mH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):90mA; Product Range:SRR0906 Series; Power Inductor Case:10mm x 9.5mm x 6mm; DC Resistance RoHS Compliant: Yes

MAGNETICS-SHIELDED POWER INDUCTOR; Inductance:8.2mH; RMS Current (Irms):80mA; Inductor Construction:Shielded; Saturation Current (Isat):90mA; Product Range:SRR0906 Series; Power Inductor Case:10mm x 9.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0906-822KL SRR0906-822KLTR-ND 1273662-SRR0906-822KL 37AJ1238
Product Name SMD 8.2MH 80MA 31 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Magnetics-Shielded Power Inductor; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 8200 microH 8200 microH 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details