Win Source Part Number: 1273640-SRR0906-682Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.8 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 100 @ 252kHz
Frequency - Self Resonant: 900kHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 24Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
Current - Saturation (Isat): 100mA
FIXED IND 6.8MH 90MA 24 OHM SMD Product overview: SRR0906-682YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 90MA, 24 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 90MA, 24 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-682YL can be used for catalog matching and distributor lookup.
6.8mH Shielded Wirewound Inductor 90mA 24Ohm Max 8-SMD, Gull Wing
FIXED IND 6.8MH 90MA 24 OHM SMD
FIXED IND 6.8MH 90MA 24 OHM SMD
Inductor,Ferrite,6.8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273640-SRR0906-682YL | 71-SRR0906-682YL | 118-SRR0906-682YLTR-ND | 61J8973 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8MH 90MA 24 OHM Inductor and Choke | Fixed Inductors | Inductor,ferrite,6.8Mh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |