Bourns, Inc. SMD 680UH 250MA 3.2OHM Inductor and Choke SRR0906-681YL

Description
FIXED IND 680UH 250MA 3.2OHM SMD Product overview: SRR0906-681YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 250MA, 3.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 250MA, 3.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-681YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 250MA 3.2OHM SMD Product overview: SRR0906-681YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 250MA, 3.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 250MA, 3.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-681YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680UH 250MA 3.2OHM Inductor and Choke - 71-SRR0906-681YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 250MA 3.2OHM Inductor and Choke
71-SRR0906-681YL
SMD 680UH 250MA 3.2OHM Inductor and Choke 71-SRR0906-681YL
FIXED IND 680UH 250MA 3.2OHM SMD Product overview: SRR0906-681YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 250MA, 3.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 250MA, 3.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-681YL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 250MA 3.2OHM SMD Product overview: SRR0906-681YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 250MA, 3.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 250MA, 3.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-681YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273639-SRR0906-681YL
Inductors, Coils, Chokes - Fixed Inductors 1273639-SRR0906-681YL
Win Source Part Number: 1273639-SRR0906-681Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 60 @ 796kHz Frequency - Self Resonant: 2.7MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 3.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0906 Current - Saturation (Isat): 330mA

Win Source Part Number: 1273639-SRR0906-681YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 60 @ 796kHz
Frequency - Self Resonant: 2.7MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 3.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
Current - Saturation (Isat): 330mA

Buy Now Datasheet
Fixed Inductors - SRR0906-681YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-681YL-ND
Fixed Inductors SRR0906-681YL-ND
680µH Shielded Wirewound Inductor 250mA 3.2Ohm Max 8-SMD, Gull Wing

680µH Shielded Wirewound Inductor 250mA 3.2Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0906-681YL 1273639-SRR0906-681YL SRR0906-681YL-ND
Product Name SMD 680UH 250MA 3.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details