Bourns, Inc. Fixed Inductors SRR0906-561YL

Description
560µH Shielded Wirewound Inductor 280mA 2.7Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 280mA 2.7Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-561YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-561YL-ND
Fixed Inductors SRR0906-561YL-ND
560µH Shielded Wirewound Inductor 280mA 2.7Ohm Max 8-SMD, Gull Wing

560µH Shielded Wirewound Inductor 280mA 2.7Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 560 H, 15%, Shielded, 2.7 Ohm, 280 Ma Rohs Compliant Bourns - 06X7662 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 560 H, 15%, Shielded, 2.7 Ohm, 280 Ma Rohs Compliant Bourns
06X7662
Surface Mount Power Inductor, Srr0906 Series, 560 H, 15%, Shielded, 2.7 Ohm, 280 Ma Rohs Compliant Bourns 06X7662
Surface Mount Power Inductor, SRR0906 Series, 560 H, 15%, Shielded, 2.7 ohm, 280 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 560 H, 15%, Shielded, 2.7 ohm, 280 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-561YL-ND 06X7662
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 560 H, 15%, Shielded, 2.7 Ohm, 280 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details