Bourns, Inc. Fixed Inductors SRR0906-560ML

Description
56µH Shielded Wirewound Inductor 930mA 300mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 930mA 300mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-560ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-560ML-ND
Fixed Inductors SRR0906-560ML-ND
56µH Shielded Wirewound Inductor 930mA 300mOhm Max 8-SMD, Gull Wing

56µH Shielded Wirewound Inductor 930mA 300mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 56 H, 20%, Shielded, 0.3 Ohm, 930 Ma Rohs Compliant Bourns - 06X7661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 56 H, 20%, Shielded, 0.3 Ohm, 930 Ma Rohs Compliant Bourns
06X7661
Surface Mount Power Inductor, Srr0906 Series, 56 H, 20%, Shielded, 0.3 Ohm, 930 Ma Rohs Compliant Bourns 06X7661
Surface Mount Power Inductor, SRR0906 Series, 56 H, 20%, Shielded, 0.3 ohm, 930 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 56 H, 20%, Shielded, 0.3 ohm, 930 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-560ML-ND 06X7661
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 56 H, 20%, Shielded, 0.3 Ohm, 930 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers