Bourns, Inc. SMD 4.7UH 2.7A 40 MOHM Inductor and Choke SRR0906-4R7ML

Description
FIXED IND 4.7UH 2.7A 40 MOHM SMD Product overview: SRR0906-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-4R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.7A 40 MOHM SMD Product overview: SRR0906-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-4R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2.7A 40 MOHM Inductor and Choke - 71-SRR0906-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.7A 40 MOHM Inductor and Choke
71-SRR0906-4R7ML
SMD 4.7UH 2.7A 40 MOHM Inductor and Choke 71-SRR0906-4R7ML
FIXED IND 4.7UH 2.7A 40 MOHM SMD Product overview: SRR0906-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.7A 40 MOHM SMD Product overview: SRR0906-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0906-4R7ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-4R7ML-ND
Fixed Inductors SRR0906-4R7ML-ND
4.7µH Shielded Wirewound Inductor 2.7A 40mOhm Max 8-SMD, Gull Wing

4.7µH Shielded Wirewound Inductor 2.7A 40mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273645-SRR0906-4R7ML
Inductors, Coils, Chokes - Fixed Inductors 1273645-SRR0906-4R7ML
Win Source Part Number: 1273645-SRR0906-4R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0906 Current - Saturation (Isat): 4.3A

Win Source Part Number: 1273645-SRR0906-4R7ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
Current - Saturation (Isat): 4.3A

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 4.7 H, 20%, Shielded, 0.04 Ohm, 2.7 A Rohs Compliant Bourns - 06X7656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 4.7 H, 20%, Shielded, 0.04 Ohm, 2.7 A Rohs Compliant Bourns
06X7656
Surface Mount Power Inductor, Srr0906 Series, 4.7 H, 20%, Shielded, 0.04 Ohm, 2.7 A Rohs Compliant Bourns 06X7656
Surface Mount Power Inductor, SRR0906 Series, 4.7 H, 20%, Shielded, 0.04 ohm, 2.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 4.7 H, 20%, Shielded, 0.04 ohm, 2.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0906-4R7ML SRR0906-4R7ML-ND 1273645-SRR0906-4R7ML 06X7656
Product Name SMD 4.7UH 2.7A 40 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 4.7 H, 20%, Shielded, 0.04 Ohm, 2.7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details