Bourns, Inc. Fixed Inductors SRR0906-472YL

Description
4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0906-472YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0906-472YLTR-ND
Fixed Inductors 118-SRR0906-472YLTR-ND
4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing

4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - 118-SRR0906-472YLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing

4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Fixed Inductors - 118-SRR0906-472YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0906-472YLCT-ND
Fixed Inductors 118-SRR0906-472YLCT-ND
4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing

4.7mH Shielded Wirewound Inductor 100mA 19Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
SMD 4.7MH 100MA 19 OHM Inductor and Choke - 71-SRR0906-472YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 100MA 19 OHM Inductor and Choke
71-SRR0906-472YL
SMD 4.7MH 100MA 19 OHM Inductor and Choke 71-SRR0906-472YL
FIXED IND 4.7MH 100MA 19 OHM SMD Product overview: SRR0906-472YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 100MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 100MA, 19 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-472YL can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 100MA 19 OHM SMD Product overview: SRR0906-472YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 100MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 100MA, 19 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-472YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273664-SRR0906-472YL
Inductors, Coils, Chokes - Fixed Inductors 1273664-SRR0906-472YL
Win Source Part Number: 1273664-SRR0906-472Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 mH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 100 @ 252kHz Frequency - Self Resonant: 1MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 19Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0906-472YL,SRR09 06-472YLTR,SRR0906-4 72YLTR,SRR0906-472YL CT,118-SRR0906-472YL DKR,118-SRR0906-472Y LTR,118-SRR0906-472Y LCT,SRR0906-472YLCT, -SRR0906-472YLCT,SRR 0906472YL,-SRR0906-4 72YLTR Base Product Number: SRR0906 Current - Saturation (Isat): 110mA

Win Source Part Number: 1273664-SRR0906-472YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 100 @ 252kHz
Frequency - Self Resonant: 1MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 19Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0906-472YL,SRR0906-472YLTR,SRR0906-472YLTR,SRR0906-472YLCT,118-SRR0906-472YLDKR,118-SRR0906-472YLTR,118-SRR0906-472YLCT,SRR0906-472YLCT,-SRR0906-472YLCT,SRR0906472YL,-SRR0906-472YLTR
Base Product Number: SRR0906
Current - Saturation (Isat): 110mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0906-472YLTR-ND 71-SRR0906-472YL 1273664-SRR0906-472YL
Product Name Fixed Inductors SMD 4.7MH 100MA 19 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details