Bourns, Inc. Fixed Inductors SRR0906-471YL

Description
470µH Shielded Wirewound Inductor 350mA 1.6Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 350mA 1.6Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-471YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-471YL-ND
Fixed Inductors SRR0906-471YL-ND
470µH Shielded Wirewound Inductor 350mA 1.6Ohm Max 8-SMD, Gull Wing

470µH Shielded Wirewound Inductor 350mA 1.6Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 470 H, 15%, Shielded, 1.6 Ohm, 350 Ma Rohs Compliant Bourns - 06X7658 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 470 H, 15%, Shielded, 1.6 Ohm, 350 Ma Rohs Compliant Bourns
06X7658
Surface Mount Power Inductor, Srr0906 Series, 470 H, 15%, Shielded, 1.6 Ohm, 350 Ma Rohs Compliant Bourns 06X7658
Surface Mount Power Inductor, SRR0906 Series, 470 H, 15%, Shielded, 1.6 ohm, 350 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 470 H, 15%, Shielded, 1.6 ohm, 350 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-471YL-ND 06X7658
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 470 H, 15%, Shielded, 1.6 Ohm, 350 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details