Bourns, Inc. Fixed Inductors SRR0906-391YL

Description
390µH Shielded Wirewound Inductor 380mA 1.4Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 380mA 1.4Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-391YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-391YL-ND
Fixed Inductors SRR0906-391YL-ND
390µH Shielded Wirewound Inductor 380mA 1.4Ohm Max 8-SMD, Gull Wing

390µH Shielded Wirewound Inductor 380mA 1.4Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 390 H, 15%, Shielded, 1.4 Ohm, 380 Ma Rohs Compliant Bourns - 06X7654 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 390 H, 15%, Shielded, 1.4 Ohm, 380 Ma Rohs Compliant Bourns
06X7654
Surface Mount Power Inductor, Srr0906 Series, 390 H, 15%, Shielded, 1.4 Ohm, 380 Ma Rohs Compliant Bourns 06X7654
Surface Mount Power Inductor, SRR0906 Series, 390 H, 15%, Shielded, 1.4 ohm, 380 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 390 H, 15%, Shielded, 1.4 ohm, 380 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-391YL-ND 06X7654
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 390 H, 15%, Shielded, 1.4 Ohm, 380 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details