FIXED IND 2.7UH 3.2A 32 MOHM SMD Product overview: SRR0906-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 3.2A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 3.2A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-2R7ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273653-SRR0906-2R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.7 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 7.96MHz
Frequency - Self Resonant: 85MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
Current - Saturation (Isat): 5.8A
2.7µH Shielded Wirewound Inductor 3.2A 32mOhm Max 8-SMD, Gull Wing
Surface Mount Power Inductor, SRR0906 Series, 2.7 H, 20%, Shielded, 0.032 ohm, 3.2 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0906-2R7ML | 1273653-SRR0906-2R7ML | SRR0906-2R7ML-ND | 06X7642 |
| Product Name | SMD 2.7UH 3.2A 32 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Srr0906 Series, 2.7 H, 20%, Shielded, 0.032 Ohm, 3.2 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 2.7 microH | 2.7 microH |