Bourns, Inc. Fixed Inductors SRR0906-271YL

Description
270µH Shielded Wirewound Inductor 440mA 1.1Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 440mA 1.1Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-271YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-271YL-ND
Fixed Inductors SRR0906-271YL-ND
270µH Shielded Wirewound Inductor 440mA 1.1Ohm Max 8-SMD, Gull Wing

270µH Shielded Wirewound Inductor 440mA 1.1Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 270 H, 15%, Shielded, 1.1 Ohm, 440 Ma Rohs Compliant Bourns - 06X7647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 270 H, 15%, Shielded, 1.1 Ohm, 440 Ma Rohs Compliant Bourns
06X7647
Surface Mount Power Inductor, Srr0906 Series, 270 H, 15%, Shielded, 1.1 Ohm, 440 Ma Rohs Compliant Bourns 06X7647
Surface Mount Power Inductor, SRR0906 Series, 270 H, 15%, Shielded, 1.1 ohm, 440 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 270 H, 15%, Shielded, 1.1 ohm, 440 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-271YL-ND 06X7647
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 270 H, 15%, Shielded, 1.1 Ohm, 440 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details