Bourns, Inc. SMD 27UH 1.3A 140 MOHM Inductor and Choke SRR0906-270ML

Description
FIXED IND 27UH 1.3A 140 MOHM SMD Product overview: SRR0906-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-270ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 1.3A 140 MOHM SMD Product overview: SRR0906-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-270ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 1.3A 140 MOHM Inductor and Choke - 71-SRR0906-270ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.3A 140 MOHM Inductor and Choke
71-SRR0906-270ML
SMD 27UH 1.3A 140 MOHM Inductor and Choke 71-SRR0906-270ML
FIXED IND 27UH 1.3A 140 MOHM SMD Product overview: SRR0906-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-270ML can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.3A 140 MOHM SMD Product overview: SRR0906-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-270ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273651-SRR0906-270ML
Inductors, Coils, Chokes - Fixed Inductors 1273651-SRR0906-270ML
Win Source Part Number: 1273651-SRR0906-270M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0906 Current - Saturation (Isat): 1.8A

Win Source Part Number: 1273651-SRR0906-270ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Fixed Inductors - SRR0906-270ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-270ML-ND
Fixed Inductors SRR0906-270ML-ND
27µH Shielded Wirewound Inductor 1.3A 140mOhm Max 8-SMD, Gull Wing

27µH Shielded Wirewound Inductor 1.3A 140mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 27 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns - 06X7646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 27 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns
06X7646
Surface Mount Power Inductor, Srr0906 Series, 27 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns 06X7646
Surface Mount Power Inductor, SRR0906 Series, 27 H, 20%, Shielded, 0.14 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 27 H, 20%, Shielded, 0.14 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0906-270ML 1273651-SRR0906-270ML SRR0906-270ML-ND 06X7646
Product Name SMD 27UH 1.3A 140 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 27 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH
Unlock Full Specs
to access all available technical data