Bourns, Inc. Fixed Inductors SRR0906-221YL

Description
220µH Shielded Wirewound Inductor 480mA 1Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 480mA 1Ohm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-221YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-221YL-ND
Fixed Inductors SRR0906-221YL-ND
220µH Shielded Wirewound Inductor 480mA 1Ohm Max 8-SMD, Gull Wing

220µH Shielded Wirewound Inductor 480mA 1Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet
Inductor,ferrite,220Uh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns - 61J8954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,220Uh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns
61J8954
Inductor,ferrite,220Uh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns 61J8954
Inductor,Ferrite,220 uH,15+% Tol,15-% Tol,4137-Case RoHS Compliant: Yes

Inductor,Ferrite,220uH,15+% Tol,15-% Tol,4137-Case RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0906 Series, 220 H, 15%, Shielded, 1 Ohm, 480 Ma Rohs Compliant Bourns - 06X7644 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 220 H, 15%, Shielded, 1 Ohm, 480 Ma Rohs Compliant Bourns
06X7644
Surface Mount Power Inductor, Srr0906 Series, 220 H, 15%, Shielded, 1 Ohm, 480 Ma Rohs Compliant Bourns 06X7644
Surface Mount Power Inductor, SRR0906 Series, 220 H, 15%, Shielded, 1 ohm, 480 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 220 H, 15%, Shielded, 1 ohm, 480 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-221YL-ND 61J8954 06X7644
Product Name Fixed Inductors Inductor,ferrite,220Uh,15+% Tol,15-% Tol,4137-Case Rohs Compliant Bourns Surface Mount Power Inductor, Srr0906 Series, 220 H, 15%, Shielded, 1 Ohm, 480 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details