The Surface Mount Power Inductor, SRR0906 Series, features an inductance of 22 µH with a tolerance of ±20%. It has a DC resistance of 0.13 ohms and a maximum rated current of 1.4 A. This component is shielded to minimize electromagnetic interference and is compliant with RoHS standards. It is suitable for applications in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The operating temperature range is from -40 °C to +125 °C, and it is designed for surface mount technology with a low profile. The inductor is packaged with 600 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.
22µH Shielded Wirewound Inductor 1.4A 130mOhm Max 8-SMD, Gull Wing
FIXED IND 22UH 1.4A 130 MOHM SMD Product overview: SRR0906-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.4A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-220ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273666-SRR0906-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 19MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0906-220ML,SRR090
Base Product Number: SRR0906
Current - Saturation (Isat): 1.9A
Inductor,Ferrite,22u
Surface Mount Power Inductor, SRR0906 Series, 22 H, 20%, Shielded, 0.13 ohm, 1.4 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0906-220MLTR-ND | 71-SRR0906-220ML | 1273666-SRR0906-220ML | 61J8953 | 06X7643 |
| Product Name | Fixed Inductors | SMD 22UH 1.4A 130 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor,ferrite,22Uh,20+% Tol,20-% Tol,4137-Case Rohs Compliant Bourns | Surface Mount Power Inductor, Srr0906 Series, 22 H, 20%, Shielded, 0.13 Ohm, 1.4 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |