Bourns, Inc. SMD 1.5MH 180MA 5.2OHM Inductor and Choke SRR0906-152YL

Description
FIXED IND 1.5MH 180MA 5.2OHM SMD Product overview: SRR0906-152YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 180MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 180MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-152YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 180MA 5.2OHM SMD Product overview: SRR0906-152YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 180MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 180MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-152YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5MH 180MA 5.2OHM Inductor and Choke - 71-SRR0906-152YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 180MA 5.2OHM Inductor and Choke
71-SRR0906-152YL
SMD 1.5MH 180MA 5.2OHM Inductor and Choke 71-SRR0906-152YL
FIXED IND 1.5MH 180MA 5.2OHM SMD Product overview: SRR0906-152YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 180MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 180MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-152YL can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 180MA 5.2OHM SMD Product overview: SRR0906-152YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 180MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 180MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-152YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273661-SRR0906-152YL
Inductors, Coils, Chokes - Fixed Inductors 1273661-SRR0906-152YL
Win Source Part Number: 1273661-SRR0906-152Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 100 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0906 Current - Saturation (Isat): 220mA

Win Source Part Number: 1273661-SRR0906-152YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.5 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 100 @ 252kHz
Frequency - Self Resonant: 2MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 5.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
Current - Saturation (Isat): 220mA

Buy Now Datasheet
Fixed Inductors - SRR0906-152YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-152YL-ND
Fixed Inductors SRR0906-152YL-ND
1.5mH Shielded Wirewound Inductor 180mA 5.2Ohm Max 8-SMD, Gull Wing

1.5mH Shielded Wirewound Inductor 180mA 5.2Ohm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0906-152YL 1273661-SRR0906-152YL SRR0906-152YL-ND
Product Name SMD 1.5MH 180MA 5.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers