Bourns, Inc. Fixed Inductors SRR0906-151YL

Description
150µH Shielded Wirewound Inductor 600mA 550mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 600mA 550mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-151YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-151YLTR-ND
Fixed Inductors SRR0906-151YLTR-ND
150µH Shielded Wirewound Inductor 600mA 550mOhm Max 8-SMD, Gull Wing

150µH Shielded Wirewound Inductor 600mA 550mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 150 H, 15%, Shielded, 0.55 Ohm, 600 Ma Rohs Compliant Bourns - 06X7637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 150 H, 15%, Shielded, 0.55 Ohm, 600 Ma Rohs Compliant Bourns
06X7637
Surface Mount Power Inductor, Srr0906 Series, 150 H, 15%, Shielded, 0.55 Ohm, 600 Ma Rohs Compliant Bourns 06X7637
Surface Mount Power Inductor, SRR0906 Series, 150 H, 15%, Shielded, 0.55 ohm, 600 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 150 H, 15%, Shielded, 0.55 ohm, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-151YLTR-ND 06X7637
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 150 H, 15%, Shielded, 0.55 Ohm, 600 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details