Bourns, Inc. Fixed Inductors SRR0906-150ML

Description
15µH Shielded Wirewound Inductor 1.6A 100mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.6A 100mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-150ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-150ML-ND
Fixed Inductors SRR0906-150ML-ND
15µH Shielded Wirewound Inductor 1.6A 100mOhm Max 8-SMD, Gull Wing

15µH Shielded Wirewound Inductor 1.6A 100mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 15 H, 20%, Shielded, 0.1 Ohm, 1.6 A Rohs Compliant Bourns - 06X7636 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 15 H, 20%, Shielded, 0.1 Ohm, 1.6 A Rohs Compliant Bourns
06X7636
Surface Mount Power Inductor, Srr0906 Series, 15 H, 20%, Shielded, 0.1 Ohm, 1.6 A Rohs Compliant Bourns 06X7636
Surface Mount Power Inductor, SRR0906 Series, 15 H, 20%, Shielded, 0.1 ohm, 1.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 15 H, 20%, Shielded, 0.1 ohm, 1.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0906-150ML-ND 06X7636
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 15 H, 20%, Shielded, 0.1 Ohm, 1.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details