Bourns, Inc. Fixed Inductors SRR0906-101YL

Description
100µH Shielded Wirewound Inductor 700mA 420mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 700mA 420mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0906-101YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-101YL-ND
Fixed Inductors SRR0906-101YL-ND
100µH Shielded Wirewound Inductor 700mA 420mOhm Max 8-SMD, Gull Wing

100µH Shielded Wirewound Inductor 700mA 420mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0906-101YL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details