Bourns, Inc. 390UH 350MA 1.34OHM Inductor and Choke SRR0905-391K

Description
FIXED IND 390UH 350MA 1.34OHM SM Product overview: SRR0905-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 350MA, 1.34OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 350MA, 1.34OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 350MA 1.34OHM SM Product overview: SRR0905-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 350MA, 1.34OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 350MA, 1.34OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 350MA 1.34OHM Inductor and Choke - 71-SRR0905-391K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 350MA 1.34OHM Inductor and Choke
71-SRR0905-391K
390UH 350MA 1.34OHM Inductor and Choke 71-SRR0905-391K
FIXED IND 390UH 350MA 1.34OHM SM Product overview: SRR0905-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 350MA, 1.34OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 350MA, 1.34OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-391K can be used for catalog matching and distributor lookup.

FIXED IND 390UH 350MA 1.34OHM SM Product overview: SRR0905-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 350MA, 1.34OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 350MA, 1.34OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-391K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0905-391KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0905-391KTR-ND
Fixed Inductors SRR0905-391KTR-ND
390µH Shielded Wirewound Inductor 350mA 1.34Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 350mA 1.34Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273673-SRR0905-391K
Inductors, Coils, Chokes - Fixed Inductors 1273673-SRR0905-391K
Win Source Part Number: 1273673-SRR0905-391K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 390 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 26 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 1.34Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0905-391KTR,-SRR 0905-391K,-SRR0905-3 91KCT,SRR0905-391K,S RR0905-391KTR,-SRR09 05-391K,SRR0905-391K CT,SRR0905391K Base Product Number: SRR0905

Win Source Part Number: 1273673-SRR0905-391K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 390 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.34Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0905-391KTR,-SRR0905-391K,-SRR0905-391KCT,SRR0905-391K,SRR0905-391KTR,-SRR0905-391K,SRR0905-391KCT,SRR0905391K
Base Product Number: SRR0905

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0905-391K SRR0905-391KTR-ND 1273673-SRR0905-391K
Product Name 390UH 350MA 1.34OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers