33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard
FIXED IND 33UH 1.2A 110 MOHM SMD
FIXED IND 33UH 1.2A 110 MOHM SMD Product overview: SRR0905-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-330Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273676-SRR0905-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0905330Y,SRR0905-
Base Product Number: SRR0905
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR0905-330YCT-ND | 71-SRR0905-330Y | 1273676-SRR0905-330Y |
| Product Name | Fixed Inductors | SMD 33UH 1.2A 110 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |